ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount MCR25JZHJ152

Description
1.5 kOhms ±5% 0.25W, 1/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1.5 kOhms ±5% 0.25W, 1/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RHM1.5KBETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM1.5KBETR-ND
Chip Resistor - Surface Mount RHM1.5KBETR-ND
1.5 kOhms ±5% 0.25W, 1/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

1.5 kOhms ±5% 0.25W, 1/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
SMD 4W Resistor - 52-MCR25JZHJ152 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4W Resistor
52-MCR25JZHJ152
SMD 4W Resistor 52-MCR25JZHJ152
RES SMD 1.5K OHM 5% 1/4W 1210 Product overview: MCR25JZHJ152 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR25JZHJ152 can be used for catalog matching and distributor lookup.

RES SMD 1.5K OHM 5% 1/4W 1210 Product overview: MCR25JZHJ152 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR25JZHJ152 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MCR25JZHJ152
1075533-MCR25JZHJ152
Chip Resistor - Surface Mount - MCR25JZHJ152 1075533-MCR25JZHJ152
Manufacturer: Rohm Semiconductor Win Source Part Number: 1075533-MCR25JZHJ152 Packaging: Reel - TR Features: Automotive AEC-Q200 Height - Seated (Max): 0.028" (0.70mm) Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Power (Watts): 0.25W, 1/4W Resistance (Ohms): 1.5k Composition: Thick Film Number of Terminations: 2 Categories: Resistors Temperature Range - Operating: -55°C to 155°C Case / Package: 1210 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1075533-MCR25JZHJ152
Packaging: Reel - TR
Features: Automotive AEC-Q200
Height - Seated (Max): 0.028" (0.70mm)
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Power (Watts): 0.25W, 1/4W
Resistance (Ohms): 1.5k
Composition: Thick Film
Number of Terminations: 2
Categories: Resistors
Temperature Range - Operating: -55°C to 155°C
Case / Package: 1210
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
RES SMD 1.5K OHM 5% 1/4W 1210 - 687-MCR25JZHJ152 - Utmel Electronic Limited
Hong Kong, China
RES SMD 1.5K OHM 5% 1/4W 1210
687-MCR25JZHJ152
RES SMD 1.5K OHM 5% 1/4W 1210 687-MCR25JZHJ152
RES SMD 1.5K OHM 5% 1/4W 1210

RES SMD 1.5K OHM 5% 1/4W 1210

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number RHM1.5KBETR-ND 52-MCR25JZHJ152 1075533-MCR25JZHJ152 687-MCR25JZHJ152
Product Name Chip Resistor - Surface Mount SMD 4W Resistor Chip Resistor - Surface Mount - MCR25JZHJ152 RES SMD 1.5K OHM 5% 1/4W 1210
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 1210 1210 (3225 Metric) Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details