Manufacturer: Rohm Semiconductor
Win Source Part Number: 926836-MCR25JZHJ473
Series: MCR
Operating Temperature Range: -55°C ~ 155°C
Features: 47 kOhms ±5% 0.25W, 1/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Package: 1210 (3225 Metric)
Package: Reel - TR
Part Status: Discontinued at Digi-Key
Categories: Resistors
Case / Package: 1210
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: RHM47KBEDKR, RHM47KBECT, RHM47KBETR
47 kOhms ±5% 0.25W, 1/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
RES SMD 47K OHM 5% 1/4W 1210 Product overview: MCR25JZHJ473 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR25JZHJ473 can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 926836-MCR25JZHJ473 | RHM47KBETR-ND | 52-MCR25JZHJ473 |
| Product Name | Chip Resistor - Surface Mount - MCR25JZHJ473 | Chip Resistor - Surface Mount | SMD 4W Resistor |
| Technology / Construction | MetalFilm; Thick Film (Chip) | Thick Film (Chip) | |
| Operating Temperature | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) |
| Configuration | Single Resistor | ||
| Category / Application | Automotive; General Use | ||
| Mounting / Packaging | 1210 | 1210 (3225 Metric) |