ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount - MCR25JZHJ221 MCR25JZHJ221

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1075536-MCR25JZHJ221 Packaging: Reel - TR Features: Automotive AEC-Q200 Height - Seated (Max): 0.028" (0.70mm) Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Power (Watts): 0.25W, 1/4W Resistance (Ohms): 220 Composition: Thick Film Number of Terminations: 2 Categories: Resistors Temperature Range - Operating: -55°C to 155°C Case / Package: 1210 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1075536-MCR25JZHJ221 Packaging: Reel - TR Features: Automotive AEC-Q200 Height - Seated (Max): 0.028" (0.70mm) Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Power (Watts): 0.25W, 1/4W Resistance (Ohms): 220 Composition: Thick Film Number of Terminations: 2 Categories: Resistors Temperature Range - Operating: -55°C to 155°C Case / Package: 1210 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MCR25JZHJ221
1075536-MCR25JZHJ221
Chip Resistor - Surface Mount - MCR25JZHJ221 1075536-MCR25JZHJ221
Manufacturer: Rohm Semiconductor Win Source Part Number: 1075536-MCR25JZHJ221 Packaging: Reel - TR Features: Automotive AEC-Q200 Height - Seated (Max): 0.028" (0.70mm) Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Power (Watts): 0.25W, 1/4W Resistance (Ohms): 220 Composition: Thick Film Number of Terminations: 2 Categories: Resistors Temperature Range - Operating: -55°C to 155°C Case / Package: 1210 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1075536-MCR25JZHJ221
Packaging: Reel - TR
Features: Automotive AEC-Q200
Height - Seated (Max): 0.028" (0.70mm)
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Power (Watts): 0.25W, 1/4W
Resistance (Ohms): 220
Composition: Thick Film
Number of Terminations: 2
Categories: Resistors
Temperature Range - Operating: -55°C to 155°C
Case / Package: 1210
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
SMD 220 OHM 4W Resistor - 52-MCR25JZHJ221 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 220 OHM 4W Resistor
52-MCR25JZHJ221
SMD 220 OHM 4W Resistor 52-MCR25JZHJ221
RES SMD 220 OHM 5% 1/4W 1210 Product overview: MCR25JZHJ221 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 220 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR25JZHJ221 can be used for catalog matching and distributor lookup.

RES SMD 220 OHM 5% 1/4W 1210 Product overview: MCR25JZHJ221 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 220 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR25JZHJ221 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RHM220BETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM220BETR-ND
Chip Resistor - Surface Mount RHM220BETR-ND
220 Ohms ±5% 0.25W, 1/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

220 Ohms ±5% 0.25W, 1/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors Resistors
Product Number 1075536-MCR25JZHJ221 52-MCR25JZHJ221 RHM220BETR-ND
Product Name Chip Resistor - Surface Mount - MCR25JZHJ221 SMD 220 OHM 4W Resistor Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip)
Resistance Range 220 ohms 220 ohms 220 ohms
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176094-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 127000 ohms
View Details
3 suppliers
Surface Mount Resistors - 2567757 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD184GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details