ROHM Semiconductor USA, LLC SMD 2W Resistor MCR50JZHF6802

Description
Res 2010 68.0K Ohm 1/2W 1% SMD Product overview: MCR50JZHF6802 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR50JZHF6802 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Res 2010 68.0K Ohm 1/2W 1% SMD Product overview: MCR50JZHF6802 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR50JZHF6802 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SMD 2W Resistor - 52-MCR50JZHF6802 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2W Resistor
52-MCR50JZHF6802
SMD 2W Resistor 52-MCR50JZHF6802
Res 2010 68.0K Ohm 1/2W 1% SMD Product overview: MCR50JZHF6802 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR50JZHF6802 can be used for catalog matching and distributor lookup.

Res 2010 68.0K Ohm 1/2W 1% SMD Product overview: MCR50JZHF6802 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR50JZHF6802 can be used for catalog matching and distributor lookup.

Supplier's Site
Chip Resistor - Surface Mount - MCR50JZHF6802 - 1078281-MCR50JZHF6802 - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MCR50JZHF6802
1078281-MCR50JZHF6802
Chip Resistor - Surface Mount - MCR50JZHF6802 1078281-MCR50JZHF6802
Manufacturer: Rohm Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1078281-MCR50JZHF680 2 Voltage Rating: 200 V Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Composition: Thick Film Height: 700 µm Resistance: 68 kΩ Power Rating: 500 mW Categories: Chip Resistor - Surface Mount Case / Package: 2010 Case / Package: 5025 Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C Voltage Rating (DC): 200 V

Manufacturer: Rohm Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1078281-MCR50JZHF6802
Voltage Rating: 200 V
Mounting: SMD (SMT)
Tolerance: 1 %
Temperature Coefficient: 100 ppm/°C
Composition: Thick Film
Height: 700 µm
Resistance: 68 kΩ
Power Rating: 500 mW
Categories: Chip Resistor - Surface Mount
Case / Package: 2010
Case / Package: 5025
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 155 °C
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Voltage Rating (DC): 200 V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors
Product Number 52-MCR50JZHF6802 1078281-MCR50JZHF6802
Product Name SMD 2W Resistor Chip Resistor - Surface Mount - MCR50JZHF6802
Resistance Range 68000 ohms 68000 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Operating DC Voltage 200 volts 200 volts
Operating AC Voltage 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD5493FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details