RES SMD 110K OHM 1% 1/2W 2010 Product overview: MCR50JZHF1103 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR50JZHF1103 can be used for catalog matching and distributor lookup.
110 kOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 52-MCR50JZHF1103 | RHM110KBFTR-ND |
| Product Name | SMD 2W Resistor | Chip Resistor - Surface Mount |
| Mounting / Packaging | 2010 (5025 Metric) | 2010; 2010 |
| Resistance Range | 110000 ohms | |
| Operating Temperature | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) |
| Standards and Certifications | RoHS | |
| Configuration | Single Resistor |