ROHM Semiconductor USA, LLC Resistors - Chip Resistor - Surface Mount MCR25JZHJ304

Description
Win Source Part Number: 1134100-MCR25JZHJ304 Category: Resistors>Chip Resistor - Surface Mount Series: MCR Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Standard Package: 4,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 300 kOhms Package / Case: 1210 (3225 Metric) Supplier Device Package: 1210 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Rohm Semiconductor Other Names: RHM300KBEDKR,RHM300K BECT,RHM300KBETR
Request a Quote Datasheet
Description
Win Source Part Number: 1134100-MCR25JZHJ304 Category: Resistors>Chip Resistor - Surface Mount Series: MCR Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Standard Package: 4,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 300 kOhms Package / Case: 1210 (3225 Metric) Supplier Device Package: 1210 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Rohm Semiconductor Other Names: RHM300KBEDKR,RHM300K BECT,RHM300KBETR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1134100-MCR25JZHJ304
Resistors - Chip Resistor - Surface Mount 1134100-MCR25JZHJ304
Win Source Part Number: 1134100-MCR25JZHJ304 Category: Resistors>Chip Resistor - Surface Mount Series: MCR Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Standard Package: 4,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 300 kOhms Package / Case: 1210 (3225 Metric) Supplier Device Package: 1210 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Rohm Semiconductor Other Names: RHM300KBEDKR,RHM300K BECT,RHM300KBETR

Win Source Part Number: 1134100-MCR25JZHJ304
Category: Resistors>Chip Resistor - Surface Mount
Series: MCR
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 4,000
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.25W, 1/4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 300 kOhms
Package / Case: 1210 (3225 Metric)
Supplier Device Package: 1210
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Rohm Semiconductor
Other Names: RHM300KBEDKR,RHM300KBECT,RHM300KBETR

Buy Now Datasheet
SMD 4W Resistor - 52-MCR25JZHJ304 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4W Resistor
52-MCR25JZHJ304
SMD 4W Resistor 52-MCR25JZHJ304
RES SMD 300K OHM 5% 1/4W 1210 Product overview: MCR25JZHJ304 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR25JZHJ304 can be used for catalog matching and distributor lookup.

RES SMD 300K OHM 5% 1/4W 1210 Product overview: MCR25JZHJ304 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR25JZHJ304 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RHM300KBETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM300KBETR-ND
Chip Resistor - Surface Mount RHM300KBETR-ND
300 kOhms ±5% 0.25W, 1/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

300 kOhms ±5% 0.25W, 1/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors Resistors
Product Number 1134100-MCR25JZHJ304 52-MCR25JZHJ304 RHM300KBETR-ND
Product Name Resistors - Chip Resistor - Surface Mount SMD 4W Resistor Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip)
Resistance Range 300000 ohms 300000 ohms
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details