Vishay Intertechnology, Inc. RES 1.18K OHM 1% 1/8W AXIAL RLR05C1181FSB14

Description
RES 1.18Kohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 1.18Kohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.18K OHM 1% 1/8W AXIAL - RLR05C1181FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.18K OHM 1% 1/8W AXIAL
RLR05C1181FSB14
RES 1.18K OHM 1% 1/8W AXIAL RLR05C1181FSB14
RES 1.18Kohm 1% 1/8W AXIAL

RES 1.18Kohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C1181FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C1181FSB14-ND
Through Hole Resistors RLR05C1181FSB14-ND
1.18 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.18 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,1.18Kohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay - 61C9568 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.18Kohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
61C9568
Resistor,metal Film,1.18Kohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay 61C9568
Resistor,Metal Film,1.18KOhms,200WV ,1+/-% Tol,100ppm-TC,RLR-Mi lStyle

Resistor,Metal Film,1.18KOhms,200WV,1+/-% Tol,100ppm-TC,RLR-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR05C1181FSB14 RLR05C1181FSB14-ND 61C9568
Product Name RES 1.18K OHM 1% 1/8W AXIAL Through Hole Resistors Resistor,metal Film,1.18Kohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1180 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 1617563 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details