Vishay Intertechnology, Inc. RES 10.5 OHM 1% 1/8W AXIAL RLR05C10R5FSRSL

Description
RES 10.5ohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 10.5ohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.5 OHM 1% 1/8W AXIAL - RLR05C10R5FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.5 OHM 1% 1/8W AXIAL
RLR05C10R5FSRSL
RES 10.5 OHM 1% 1/8W AXIAL RLR05C10R5FSRSL
RES 10.5ohm 1% 1/8W AXIAL

RES 10.5ohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C10R5FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C10R5FSRSL-ND
Through Hole Resistors RLR05C10R5FSRSL-ND
10.5 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

10.5 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C10R5FSRSL RLR05C10R5FSRSL-ND
Product Name RES 10.5 OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10.5 ohms 10.5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4C1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details