Vishay Intertechnology, Inc. Through Hole Resistors RLR05C1101FRRSL

Description
1.1 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
1.1 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR05C1101FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C1101FRRSL-ND
Through Hole Resistors RLR05C1101FRRSL-ND
1.1 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.1 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 1.1K OHM 1% 1/8W AXIAL - RLR05C1101FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.1K OHM 1% 1/8W AXIAL
RLR05C1101FRRSL
RES 1.1K OHM 1% 1/8W AXIAL RLR05C1101FRRSL
RES 1.1Kohm 1% 1/8W AXIAL

RES 1.1Kohm 1% 1/8W AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RLR05C1101FRRSL-ND RLR05C1101FRRSL
Product Name Through Hole Resistors RES 1.1K OHM 1% 1/8W AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 1311266 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details