Vishay Intertechnology, Inc. RES 113K OHM 1% 1/8W AXIAL RLR05C1133FPBSL

Description
RES 113Kohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 113Kohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 113K OHM 1% 1/8W AXIAL - RLR05C1133FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 113K OHM 1% 1/8W AXIAL
RLR05C1133FPBSL
RES 113K OHM 1% 1/8W AXIAL RLR05C1133FPBSL
RES 113Kohm 1% 1/8W AXIAL

RES 113Kohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C1133FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C1133FPBSL-ND
Through Hole Resistors RLR05C1133FPBSL-ND
113 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

113 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C1133FPBSL RLR05C1133FPBSL-ND
Product Name RES 113K OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 113000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chassis Mount Resistors - 1311287 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details