Vishay Precision Group RLR05C1200GSB14 RLR05C1200GSB14

Description
RLR05C1200GSB14
Request a Quote Datasheet
Description
RLR05C1200GSB14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RLR05C1200GSB14 - RLR05C1200GSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RLR05C1200GSB14
RLR05C1200GSB14
RLR05C1200GSB14 RLR05C1200GSB14
RLR05C1200GSB14

RLR05C1200GSB14

Supplier's Site
Through Hole Resistors - 541-RLR05C1200GSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR05C1200GSB14-ND
Through Hole Resistors 541-RLR05C1200GSB14-ND
120 Ohms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

120 Ohms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Metal Film Resistor, 120 Ohm, 125Mw, 2%; Resistance Vishay - 61C9640 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 120 Ohm, 125Mw, 2%; Resistance Vishay
61C9640
Metal Film Resistor, 120 Ohm, 125Mw, 2%; Resistance Vishay 61C9640
METAL FILM RESISTOR, 120 OHM, 125mW, 2%; Resistance:120ohm; Product Range:RLR Series; Power Rating:125mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 120 OHM, 125mW, 2%; Resistance:120ohm; Product Range:RLR Series; Power Rating:125mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR05C1200GSB14 541-RLR05C1200GSB14-ND 61C9640
Product Name RLR05C1200GSB14 Through Hole Resistors Metal Film Resistor, 120 Ohm, 125Mw, 2%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 120 ohms 120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers