Vishay Intertechnology, Inc. Through Hole Resistors RLR05C1182FMB14

Description
11.8 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
11.8 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR05C1182FMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C1182FMB14-ND
Through Hole Resistors RLR05C1182FMB14-ND
11.8 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

11.8 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 11.8K Ohm 1% 1/8W ¦100ppm/¦C 1% AXL Thru-Hole Bulk - RLR05C1182FMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 11.8K Ohm 1% 1/8W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
RLR05C1182FMB14
Res Metal Film 11.8K Ohm 1% 1/8W ¦100ppm/¦C 1% AXL Thru-Hole Bulk RLR05C1182FMB14
Res Metal Film 11.8K Ohm 1% 1/8W ¦100ppm/¦C 1% AXL Thru-Hole Bulk

Res Metal Film 11.8K Ohm 1% 1/8W ¦100ppm/¦C 1% AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RLR05C1182FMB14-ND RLR05C1182FMB14
Product Name Through Hole Resistors Res Metal Film 11.8K Ohm 1% 1/8W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1691827 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec q200
View Details