Vishay Intertechnology, Inc. RES 113 OHM 1% 1/8W AXIAL RLR05C1130FSBSL

Description
RES 113ohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 113ohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 113 OHM 1% 1/8W AXIAL - RLR05C1130FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 113 OHM 1% 1/8W AXIAL
RLR05C1130FSBSL
RES 113 OHM 1% 1/8W AXIAL RLR05C1130FSBSL
RES 113ohm 1% 1/8W AXIAL

RES 113ohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C1130FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C1130FSBSL-ND
Through Hole Resistors RLR05C1130FSBSL-ND
113 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

113 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C1130FSBSL RLR05C1130FSBSL-ND
Product Name RES 113 OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 113 ohms 113 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1722210 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603
Standards and Certifications RoHS; No
View Details