Vishay Intertechnology, Inc. RES 110 OHM 1% 1/8W AXIAL RLR05C1100FMBSL

Description
RES 110ohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 110ohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 110 OHM 1% 1/8W AXIAL - RLR05C1100FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 110 OHM 1% 1/8W AXIAL
RLR05C1100FMBSL
RES 110 OHM 1% 1/8W AXIAL RLR05C1100FMBSL
RES 110ohm 1% 1/8W AXIAL

RES 110ohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C1100FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C1100FMBSL-ND
Through Hole Resistors RLR05C1100FMBSL-ND
110 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

110 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C1100FMBSL RLR05C1100FMBSL-ND
Product Name RES 110 OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 110 ohms 110 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1722190 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers