Vishay Intertechnology, Inc. RES 118 OHM 1% 1/8W AXIAL RLR05C1180FSBSL

Description
RES 118ohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 118ohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 118 OHM 1% 1/8W AXIAL - RLR05C1180FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 118 OHM 1% 1/8W AXIAL
RLR05C1180FSBSL
RES 118 OHM 1% 1/8W AXIAL RLR05C1180FSBSL
RES 118ohm 1% 1/8W AXIAL

RES 118ohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C1180FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C1180FSBSL-ND
Through Hole Resistors RLR05C1180FSBSL-ND
118 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

118 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C1180FSBSL RLR05C1180FSBSL-ND
Product Name RES 118 OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 118 ohms 118 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1722175 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers