Vishay Intertechnology, Inc. RES 10.2 OHM 1% 1/8W AXIAL RLR05C10R2FSBSL

Description
RES 10.2ohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 10.2ohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.2 OHM 1% 1/8W AXIAL - RLR05C10R2FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.2 OHM 1% 1/8W AXIAL
RLR05C10R2FSBSL
RES 10.2 OHM 1% 1/8W AXIAL RLR05C10R2FSBSL
RES 10.2ohm 1% 1/8W AXIAL

RES 10.2ohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C10R2FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C10R2FSBSL-ND
Through Hole Resistors RLR05C10R2FSBSL-ND
10.2 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

10.2 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C10R2FSBSL RLR05C10R2FSBSL-ND
Product Name RES 10.2 OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10.2 ohms 10.2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1722232 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details