Vishay Intertechnology, Inc. RES 11 OHM 2% 1/8W AXIAL RLR05C11R0GSBSL

Description
RES 11ohm 2% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 11ohm 2% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11 OHM 2% 1/8W AXIAL - RLR05C11R0GSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11 OHM 2% 1/8W AXIAL
RLR05C11R0GSBSL
RES 11 OHM 2% 1/8W AXIAL RLR05C11R0GSBSL
RES 11ohm 2% 1/8W AXIAL

RES 11ohm 2% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C11R0GSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C11R0GSBSL-ND
Through Hole Resistors RLR05C11R0GSBSL-ND
11 Ohms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

11 Ohms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C11R0GSBSL RLR05C11R0GSBSL-ND
Product Name RES 11 OHM 2% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 11 ohms 11 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 1445547 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R3R3JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details