Vishay Intertechnology, Inc. Res Metal Film 115K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole RLR05C1153FSB14

Description
Res Metal Film 115K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole
Request a Quote Datasheet
Description
Res Metal Film 115K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 115K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole - RLR05C1153FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 115K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole
RLR05C1153FSB14
Res Metal Film 115K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole RLR05C1153FSB14
Res Metal Film 115K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole

Res Metal Film 115K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole

Supplier's Site
Through Hole Resistors - RLR05C1153FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C1153FSB14-ND
Through Hole Resistors RLR05C1153FSB14-ND
115 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

115 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,115Kohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay - 61C9547 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,115Kohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
61C9547
Resistor,metal Film,115Kohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay 61C9547
Resistor,Metal Film,115KOhms,200WV, 1+/-% Tol,100ppm-TC,RLR-Mi lStyle

Resistor,Metal Film,115KOhms,200WV,1+/-% Tol,100ppm-TC,RLR-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR05C1153FSB14 RLR05C1153FSB14-ND 61C9547
Product Name Res Metal Film 115K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Through Hole Resistors Resistor,metal Film,115Kohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 1363322 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers