Vishay Intertechnology, Inc. RES 11 OHM 1% 1/8W AXIAL RLR05C11R0FRRSL

Description
RES 11ohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 11ohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11 OHM 1% 1/8W AXIAL - RLR05C11R0FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11 OHM 1% 1/8W AXIAL
RLR05C11R0FRRSL
RES 11 OHM 1% 1/8W AXIAL RLR05C11R0FRRSL
RES 11ohm 1% 1/8W AXIAL

RES 11ohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C11R0FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C11R0FRRSL-ND
Through Hole Resistors RLR05C11R0FRRSL-ND
11 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

11 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C11R0FRRSL RLR05C11R0FRRSL-ND
Product Name RES 11 OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 11 ohms 11 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers