Vishay Intertechnology, Inc. RES 110 OHM 2% 1/8W AXIAL RLR05C1100GSBSL

Description
RES 110ohm 2% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 110ohm 2% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 110 OHM 2% 1/8W AXIAL - RLR05C1100GSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 110 OHM 2% 1/8W AXIAL
RLR05C1100GSBSL
RES 110 OHM 2% 1/8W AXIAL RLR05C1100GSBSL
RES 110ohm 2% 1/8W AXIAL

RES 110ohm 2% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C1100GSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C1100GSBSL-ND
Through Hole Resistors RLR05C1100GSBSL-ND
110 Ohms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

110 Ohms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C1100GSBSL RLR05C1100GSBSL-ND
Product Name RES 110 OHM 2% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 110 ohms 110 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 1311315 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers