Vishay Intertechnology, Inc. RES 115K OHM 1% 1/8W AXIAL RLR05C1153FSBSL

Description
RES 115Kohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 115Kohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 115K OHM 1% 1/8W AXIAL - RLR05C1153FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 115K OHM 1% 1/8W AXIAL
RLR05C1153FSBSL
RES 115K OHM 1% 1/8W AXIAL RLR05C1153FSBSL
RES 115Kohm 1% 1/8W AXIAL

RES 115Kohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C1153FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C1153FSBSL-ND
Through Hole Resistors RLR05C1153FSBSL-ND
115 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

115 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C1153FSBSL RLR05C1153FSBSL-ND
Product Name RES 115K OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 115000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R106JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1-1614353-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30900 ohms
View Details
2 suppliers