Vishay Precision Group MF,1/8W,43.2K ,1%,50PPM,S/.001%,BULK RNC55H4322FSB14

Description
MF,1/8W,43.2K ,1%,50PPM,S/.001%,BU LK
Request a Quote Datasheet
Description
MF,1/8W,43.2K ,1%,50PPM,S/.001%,BU LK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/8W,43.2K ,1%,50PPM,S/.001%,BULK - RNC55H4322FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/8W,43.2K ,1%,50PPM,S/.001%,BULK
RNC55H4322FSB14
MF,1/8W,43.2K ,1%,50PPM,S/.001%,BULK RNC55H4322FSB14
MF,1/8W,43.2K ,1%,50PPM,S/.001%,BU LK

MF,1/8W,43.2K ,1%,50PPM,S/.001%,BULK

Supplier's Site
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1211022-RNC55H4322FSB14
Resistors - Through Hole Resistors 1211022-RNC55H4322FSB14
Win Source Part Number: 1211022-RNC55H4322FS B14 Category: Resistors>Through Hole Resistors Series: Military, MIL-PRF-55182/01, RNC55 Features: Military, Moisture Resistant, Weldable Package: Bulk Standard Package: 100 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Failure Rate: S (0.001%) Power (Watts): 0.125W, 1/8W Composition: Metal Film Number of Terminations: 2 Resistance: 43.2 kOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -65°C ~ 175°C Dimension: 0.094" Dia x 0.250" L (2.39mm x 6.35mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: Not Applicable HTSUS: 8533.21.0090 Mfr: Vishay Dale Other Names: RNC55H4322FSB14-MIL Base Product Number: RNC55 RoHS Status: RoHS non-compliant

Win Source Part Number: 1211022-RNC55H4322FSB14
Category: Resistors>Through Hole Resistors
Series: Military, MIL-PRF-55182/01, RNC55
Features: Military, Moisture Resistant, Weldable
Package: Bulk
Standard Package: 100
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Failure Rate: S (0.001%)
Power (Watts): 0.125W, 1/8W
Composition: Metal Film
Number of Terminations: 2
Resistance: 43.2 kOhms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -65°C ~ 175°C
Dimension: 0.094" Dia x 0.250" L (2.39mm x 6.35mm)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: Not Applicable
HTSUS: 8533.21.0090
Mfr: Vishay Dale
Other Names: RNC55H4322FSB14-MIL
Base Product Number: RNC55
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Through-Hole 0.1 W 43200 ohm Resistor - 53-RNC55H4322FSB14 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 0.1 W 43200 ohm Resistor
53-RNC55H4322FSB14
Through-Hole 0.1 W 43200 ohm Resistor 53-RNC55H4322FSB14
RESISTOR, METAL FILM, 0.1 W, 1 %, 50 ppm, 43200 ohm, THROUGH HOLE MOUNT, AXIAL LEADED Product overview: RNC55H4322FSB14 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.1 W, 43200 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.1 W, 43200 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RNC55H4322FSB14 can be used for catalog matching and distributor lookup.

RESISTOR, METAL FILM, 0.1 W, 1 %, 50 ppm, 43200 ohm, THROUGH HOLE MOUNT, AXIAL LEADED Product overview: RNC55H4322FSB14 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.1 W, 43200 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.1 W, 43200 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RNC55H4322FSB14 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - RNC55H4322FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H4322FSB14-ND
Through Hole Resistors RNC55H4322FSB14-ND
43.2 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

43.2 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,43.2Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay - 92F521 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,43.2Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay
92F521
Resistor,metal Film,43.2Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay 92F521
Resistor,Metal Film,43.2KOhms,200WV ,1+/-% Tol,-50,50ppm-TC,RNC 55-MilStyle

Resistor,Metal Film,43.2KOhms,200WV,1+/-% Tol,-50,50ppm-TC,RNC55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number RNC55H4322FSB14 1211022-RNC55H4322FSB14 53-RNC55H4322FSB14 RNC55H4322FSB14-ND 92F521
Product Name MF,1/8W,43.2K ,1%,50PPM,S/.001%,BULK Resistors - Through Hole Resistors Through-Hole 0.1 W 43200 ohm Resistor Through Hole Resistors Resistor,metal Film,43.2Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay
Tolerance 1 to 1.00E-3 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Technology / Construction MetalFilm MetalFilm MetalFilm
Resistance Range 43200 ohms 43200 ohms
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260406 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details