Vishay Intertechnology, Inc. RES 453 OHM 1/8W 1% AXIAL RNC55H4530FSRSL

Description
RES 453ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 453ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 453 OHM 1/8W 1% AXIAL - RNC55H4530FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 453 OHM 1/8W 1% AXIAL
RNC55H4530FSRSL
RES 453 OHM 1/8W 1% AXIAL RNC55H4530FSRSL
RES 453ohm 1/8W 1% AXIAL

RES 453ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H4530FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H4530FSRSL-ND
Through Hole Resistors RNC55H4530FSRSL-ND
453 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

453 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55H4530FSRSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H4530FSRSL
Through Hole Resistors RNC55H4530FSRSL
RES 453 OHM 1/8W 1% AXIAL

RES 453 OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H4530FSRSL RNC55H4530FSRSL-ND RNC55H4530FSRSL
Product Name RES 453 OHM 1/8W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 453 ohms 453 ohms 453 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/2C622J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details