44.8 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Res Metal Film 44.8 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole
Resistor,Metal Film,44.8Ohms,200WV,
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RNC55H44R8BSB14-ND | RNC55H44R8BSB14 | 07M6837 |
| Product Name | Through Hole Resistors | Res Metal Film 44.8 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole | Resistor,metal Film,44.8Ohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | |
| Resistance Range | 44.8 ohms |