Vishay Intertechnology, Inc. MF,1/8W,4.32K ,1%,50PPM,S/.001%,BULK RNC55H4321FSB14

Description
MF,1/8W,4.32K ,1%,50PPM,S/.001%,BU LK
Request a Quote Datasheet
Description
MF,1/8W,4.32K ,1%,50PPM,S/.001%,BU LK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/8W,4.32K ,1%,50PPM,S/.001%,BULK - RNC55H4321FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/8W,4.32K ,1%,50PPM,S/.001%,BULK
RNC55H4321FSB14
MF,1/8W,4.32K ,1%,50PPM,S/.001%,BULK RNC55H4321FSB14
MF,1/8W,4.32K ,1%,50PPM,S/.001%,BU LK

MF,1/8W,4.32K ,1%,50PPM,S/.001%,BULK

Supplier's Site
Through Hole Resistors - RNC55H4321FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H4321FSB14-ND
Through Hole Resistors RNC55H4321FSB14-ND
4.32 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

4.32 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H4321FSB14 RNC55H4321FSB14-ND
Product Name MF,1/8W,4.32K ,1%,50PPM,S/.001%,BULK Through Hole Resistors
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details