Vishay Intertechnology, Inc. Through Hole Resistors RNC55H43R2FSBSL

Description
43.2 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
43.2 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55H43R2FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H43R2FSBSL-ND
Through Hole Resistors RNC55H43R2FSBSL-ND
43.2 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

43.2 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 43.2 OHM 1/8W 1% AXIAL - RNC55H43R2FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 43.2 OHM 1/8W 1% AXIAL
RNC55H43R2FSBSL
RES 43.2 OHM 1/8W 1% AXIAL RNC55H43R2FSBSL
RES 43.2ohm 1/8W 1% AXIAL

RES 43.2ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H43R2FSBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H43R2FSBSL
Through Hole Resistors RNC55H43R2FSBSL
RES 43.2 OHM 1/8W 1% AXIAL

RES 43.2 OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H43R2FSBSL-ND RNC55H43R2FSBSL RNC55H43R2FSBSL
Product Name Through Hole Resistors RES 43.2 OHM 1/8W 1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 43.2 ohms 43.2 ohms 43.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details