Vishay Intertechnology, Inc. Res Metal Film 4.53K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk RNC55H4531BSB1465

Description
Res Metal Film 4.53K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 4.53K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 4.53K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk - RNC55H4531BSB1465 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 4.53K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
RNC55H4531BSB1465
Res Metal Film 4.53K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk RNC55H4531BSB1465
Res Metal Film 4.53K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk

Res Metal Film 4.53K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - 541-RNC55H4531BSB1465-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC55H4531BSB1465-ND
Through Hole Resistors 541-RNC55H4531BSB1465-ND
4.53 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

4.53 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H4531BSB1465 541-RNC55H4531BSB1465-ND
Product Name Res Metal Film 4.53K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 to 1.00E-3 +/- % 0.1000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 475 ohms
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details