Res Metal Film 43.2K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
43.2 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Resistor,Metal Film,43.2KOhms,200WV
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RNC55H4322FSR36 | RNC55H4322FSR36-ND | 07M6799 |
| Product Name | Res Metal Film 43.2K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R | Through Hole Resistors | Resistor,metal Film,43.2Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay |
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | |
| Tolerance | 1 to 1.00E-3 +/- % | 1 +/- % | |
| Temperature Coefficient | 50 ±ppm/°C | 50 ±ppm/°C | |
| Power Rating | 8 watts | 0.1250 watts |