Vishay Intertechnology, Inc. RES 432K OHM 1/8W 1% AXIAL RNC55H4323FRBSL

Description
RES 432Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 432Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 432K OHM 1/8W 1% AXIAL - RNC55H4323FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 432K OHM 1/8W 1% AXIAL
RNC55H4323FRBSL
RES 432K OHM 1/8W 1% AXIAL RNC55H4323FRBSL
RES 432Kohm 1/8W 1% AXIAL

RES 432Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H4323FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H4323FRBSL-ND
Through Hole Resistors RNC55H4323FRBSL-ND
432 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

432 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H4323FRBSL RNC55H4323FRBSL-ND
Product Name RES 432K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 432000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C114J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375453-BVE-A-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details