Vishay Intertechnology, Inc. RES 44.8 OHM 1/8W .1% AXIAL RNC55H44R8BSRSL

Description
RES 44.8ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 44.8ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 44.8 OHM 1/8W .1% AXIAL - RNC55H44R8BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 44.8 OHM 1/8W .1% AXIAL
RNC55H44R8BSRSL
RES 44.8 OHM 1/8W .1% AXIAL RNC55H44R8BSRSL
RES 44.8ohm 1/8W .1% AXIAL

RES 44.8ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H44R8BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H44R8BSRSL-ND
Through Hole Resistors RNC55H44R8BSRSL-ND
44.8 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

44.8 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H44R8BSRSL RNC55H44R8BSRSL-ND
Product Name RES 44.8 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 44.8 ohms 44.8 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.4 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R242JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details