Vishay Intertechnology, Inc. Through Hole Resistors RNC55H4481BPRE7

Description
4.48 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
4.48 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RNC55H4481BPRE7TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC55H4481BPRE7TR-ND
Through Hole Resistors 541-RNC55H4481BPRE7TR-ND
4.48 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

4.48 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 4.48K Ohm 0.1% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole T/R - RNC55H4481BPRE7 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 4.48K Ohm 0.1% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole T/R
RNC55H4481BPRE7
Res Metal Film 4.48K Ohm 0.1% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole T/R RNC55H4481BPRE7
Res Metal Film 4.48K Ohm 0.1% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole T/R

Res Metal Film 4.48K Ohm 0.1% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-RNC55H4481BPRE7TR-ND RNC55H4481BPRE7
Product Name Through Hole Resistors Res Metal Film 4.48K Ohm 0.1% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R433JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details