Vishay Intertechnology, Inc. RES 4.42K OHM 1/8W .1% AXIAL RNC55H4421BSRSL

Description
RES 4.42Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 4.42Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.42K OHM 1/8W .1% AXIAL - RNC55H4421BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.42K OHM 1/8W .1% AXIAL
RNC55H4421BSRSL
RES 4.42K OHM 1/8W .1% AXIAL RNC55H4421BSRSL
RES 4.42Kohm 1/8W .1% AXIAL

RES 4.42Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H4421BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H4421BSRSL-ND
Through Hole Resistors RNC55H4421BSRSL-ND
4.42 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

4.42 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H4421BSRSL RNC55H4421BSRSL-ND
Product Name RES 4.42K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4420 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details