Vishay Intertechnology, Inc. RES 43.7K OHM 1/8W .5% AXIAL RNC55H4372DSRSL

Description
RES 43.7Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 43.7Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 43.7K OHM 1/8W .5% AXIAL - RNC55H4372DSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 43.7K OHM 1/8W .5% AXIAL
RNC55H4372DSRSL
RES 43.7K OHM 1/8W .5% AXIAL RNC55H4372DSRSL
RES 43.7Kohm 1/8W .5% AXIAL

RES 43.7Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H4372DSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H4372DSRSL-ND
Through Hole Resistors RNC55H4372DSRSL-ND
43.7 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

43.7 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H4372DSRSL RNC55H4372DSRSL-ND
Product Name RES 43.7K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 43700 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623708-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 1.00E9 ohms
View Details
3 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details