Vishay Intertechnology, Inc. RES 44.2K OHM 1/8W 1% AXIAL RNC55H4422FSBSL

Description
RES 44.2Kohm 1/8W 1% AXIAL
Request a Quote
Description
RES 44.2Kohm 1/8W 1% AXIAL
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RNC55H4422FSBSL is a metal film through-hole resistor from Lingto Electronic Limited, designed to meet the military specification MIL-PRF-55182. It features a resistance value of 44.2 kΩ with a power rating of 0.125 W at 70 °C and 0.10 W at 125 °C. The resistor has a tolerance of ±1% and operates within a temperature range of -65 °C to +175 °C. This component exhibits a low noise level of -40 dB and a maximum working voltage of 200 V. It is characterized by a temperature coefficient of ±50 ppm/°C, ensuring stable performance across varying temperatures. The resistor is constructed with a vacuum-deposited nickel-chrome alloy element and encapsulated in a specially formulated epoxy for moisture protection. The RNC55H4422FSBSL is suitable for applications requiring high reliability and precision, making it a viable choice for military and aerospace projects.

Datasheet Summary
Powered by GS/AI

The RNC55H4422FSBSL is a metal film through-hole resistor from Lingto Electronic Limited, designed to meet the military specification MIL-PRF-55182. It features a resistance value of 44.2 kΩ with a power rating of 0.125 W at 70 °C and 0.10 W at 125 °C. The resistor has a tolerance of ±1% and operates within a temperature range of -65 °C to +175 °C. This component exhibits a low noise level of -40 dB and a maximum working voltage of 200 V. It is characterized by a temperature coefficient of ±50 ppm/°C, ensuring stable performance across varying temperatures. The resistor is constructed with a vacuum-deposited nickel-chrome alloy element and encapsulated in a specially formulated epoxy for moisture protection. The RNC55H4422FSBSL is suitable for applications requiring high reliability and precision, making it a viable choice for military and aerospace projects.

Suppliers

Company
Product
Description
Supplier Links
RES 44.2K OHM 1/8W 1% AXIAL - RNC55H4422FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 44.2K OHM 1/8W 1% AXIAL
RNC55H4422FSBSL
RES 44.2K OHM 1/8W 1% AXIAL RNC55H4422FSBSL
RES 44.2Kohm 1/8W 1% AXIAL

RES 44.2Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H4422FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H4422FSBSL-ND
Through Hole Resistors RNC55H4422FSBSL-ND
44.2 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

44.2 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55H4422FSBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H4422FSBSL
Through Hole Resistors RNC55H4422FSBSL
RES 44.2K OHM 1/8W 1% AXIAL

RES 44.2K OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H4422FSBSL RNC55H4422FSBSL-ND RNC55H4422FSBSL
Product Name RES 44.2K OHM 1/8W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 44200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8.06 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details