Vishay Intertechnology, Inc. RES 437 OHM 1/8W .1% AXIAL RNC55H4370BRB14

Description
RES 437ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 437ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 437 OHM 1/8W .1% AXIAL - RNC55H4370BRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 437 OHM 1/8W .1% AXIAL
RNC55H4370BRB14
RES 437 OHM 1/8W .1% AXIAL RNC55H4370BRB14
RES 437ohm 1/8W .1% AXIAL

RES 437ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H4370BRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H4370BRB14-ND
Through Hole Resistors RNC55H4370BRB14-ND
437 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

437 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H4370BRB14 RNC55H4370BRB14-ND
Product Name RES 437 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 437 ohms 437 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C3R3J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details