Vishay Intertechnology, Inc. RES 44.8 OHM 1/8W .1% AXIAL RNC55H44R8BRB14

Description
RES 44.8ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 44.8ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 44.8 OHM 1/8W .1% AXIAL - RNC55H44R8BRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 44.8 OHM 1/8W .1% AXIAL
RNC55H44R8BRB14
RES 44.8 OHM 1/8W .1% AXIAL RNC55H44R8BRB14
RES 44.8ohm 1/8W .1% AXIAL

RES 44.8ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H44R8BRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H44R8BRB14-ND
Through Hole Resistors RNC55H44R8BRB14-ND
44.8 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

44.8 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,44.8Ohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay - 54C1987 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,44.8Ohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay
54C1987
Resistor,metal Film,44.8Ohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay 54C1987
Resistor,Metal Film,44.8Ohms,200WV, .1+/-% Tol,-50,50ppm-TC,RNC 55-MilStyle

Resistor,Metal Film,44.8Ohms,200WV,.1+/-% Tol,-50,50ppm-TC,RNC55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC55H44R8BRB14 RNC55H44R8BRB14-ND 54C1987
Product Name RES 44.8 OHM 1/8W .1% AXIAL Through Hole Resistors Resistor,metal Film,44.8Ohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 44.8 ohms 44.8 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Surface Mount Resistors - 1-1614353-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2800 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details