Vishay Intertechnology, Inc. MF,1/8W,453,1%,50PPM,S/.001%,BULK RNC55H4530FSB14

Description
MF,1/8W,453,1%,50PPM ,S/.001%,BULK
Request a Quote Datasheet
Description
MF,1/8W,453,1%,50PPM ,S/.001%,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/8W,453,1%,50PPM,S/.001%,BULK - RNC55H4530FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/8W,453,1%,50PPM,S/.001%,BULK
RNC55H4530FSB14
MF,1/8W,453,1%,50PPM,S/.001%,BULK RNC55H4530FSB14
MF,1/8W,453,1%,50PPM ,S/.001%,BULK

MF,1/8W,453,1%,50PPM,S/.001%,BULK

Supplier's Site
Through Hole Resistors - RNC55H4530FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H4530FSB14-ND
Through Hole Resistors RNC55H4530FSB14-ND
453 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

453 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,453Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay - 28H8831 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,453Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay
28H8831
Resistor,metal Film,453Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay 28H8831
Resistor,Metal Film,453Ohms,200WV,1 +/-% Tol,-50,50ppm-TC,RNC 55-MilStyle

Resistor,Metal Film,453Ohms,200WV,1+/-% Tol,-50,50ppm-TC,RNC55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC55H4530FSB14 RNC55H4530FSB14-ND 28H8831
Product Name MF,1/8W,453,1%,50PPM,S/.001%,BULK Through Hole Resistors Resistor,metal Film,453Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details