Vishay Intertechnology, Inc. RES 4.48K OHM 1/8W .5% AXIAL RNC55H4481DRB14

Description
RES 4.48Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 4.48Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.48K OHM 1/8W .5% AXIAL - RNC55H4481DRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.48K OHM 1/8W .5% AXIAL
RNC55H4481DRB14
RES 4.48K OHM 1/8W .5% AXIAL RNC55H4481DRB14
RES 4.48Kohm 1/8W .5% AXIAL

RES 4.48Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H4481DRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H4481DRB14-ND
Through Hole Resistors RNC55H4481DRB14-ND
4.48 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

4.48 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H4481DRB14 RNC55H4481DRB14-ND
Product Name RES 4.48K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4480 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1311255 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details