Vishay Intertechnology, Inc. RES 442 OHM 1/8W 1% AXIAL RNC55H4420FRBSL

Description
RES 442ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 442ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 442 OHM 1/8W 1% AXIAL - RNC55H4420FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 442 OHM 1/8W 1% AXIAL
RNC55H4420FRBSL
RES 442 OHM 1/8W 1% AXIAL RNC55H4420FRBSL
RES 442ohm 1/8W 1% AXIAL

RES 442ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H4420FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H4420FRBSL-ND
Through Hole Resistors RNC55H4420FRBSL-ND
442 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

442 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55H4420FRBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H4420FRBSL
Through Hole Resistors RNC55H4420FRBSL
RES 442 OHM 1/8W 1% AXIAL

RES 442 OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H4420FRBSL RNC55H4420FRBSL-ND RNC55H4420FRBSL
Product Name RES 442 OHM 1/8W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 442 ohms 442 ohms 442 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers