Vishay Intertechnology, Inc. Through Hole Resistors RNC55H2371FMBSL

Description
2.37 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote
Description
2.37 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RNC55H2371FMBSL is a metal film through-hole resistor from Lingto Electronic Limited, designed to meet the military specification MIL-PRF-55182. It features a resistance value of 2.37 kΩ with a power rating of 0.125 W at 70 °C and 0.10 W at 125 °C. The resistor has a tolerance of ±1% and operates within a temperature range of -65 °C to +175 °C. It exhibits a low noise level of -40 dB and has a maximum working voltage of 200 V. The product is characterized by a controlled temperature coefficient, verified failure rates, and is suitable for applications requiring high reliability. The epoxy coating provides moisture protection, and the leads are solderable and weldable, complying with MIL-STD-1276. This resistor is part of a series that includes extensive stocking programs, ensuring availability for various applications.

Datasheet Summary
Powered by GS/AI

The RNC55H2371FMBSL is a metal film through-hole resistor from Lingto Electronic Limited, designed to meet the military specification MIL-PRF-55182. It features a resistance value of 2.37 kΩ with a power rating of 0.125 W at 70 °C and 0.10 W at 125 °C. The resistor has a tolerance of ±1% and operates within a temperature range of -65 °C to +175 °C. It exhibits a low noise level of -40 dB and has a maximum working voltage of 200 V. The product is characterized by a controlled temperature coefficient, verified failure rates, and is suitable for applications requiring high reliability. The epoxy coating provides moisture protection, and the leads are solderable and weldable, complying with MIL-STD-1276. This resistor is part of a series that includes extensive stocking programs, ensuring availability for various applications.

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55H2371FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H2371FMBSL-ND
Through Hole Resistors RNC55H2371FMBSL-ND
2.37 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.37 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 2.37K OHM 1/8W 1% AXIAL - RNC55H2371FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.37K OHM 1/8W 1% AXIAL
RNC55H2371FMBSL
RES 2.37K OHM 1/8W 1% AXIAL RNC55H2371FMBSL
RES 2.37Kohm 1/8W 1% AXIAL

RES 2.37Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H2371FMBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H2371FMBSL
Through Hole Resistors RNC55H2371FMBSL
RES 2.37K OHM 1/8W 1% AXIAL

RES 2.37K OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H2371FMBSL-ND RNC55H2371FMBSL RNC55H2371FMBSL
Product Name Through Hole Resistors RES 2.37K OHM 1/8W 1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details