Vishay Intertechnology, Inc. RES 23.4K OHM 1/8W .5% AXIAL RNC55H2342DPRSL

Description
RES 23.4Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 23.4Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 23.4K OHM 1/8W .5% AXIAL - RNC55H2342DPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 23.4K OHM 1/8W .5% AXIAL
RNC55H2342DPRSL
RES 23.4K OHM 1/8W .5% AXIAL RNC55H2342DPRSL
RES 23.4Kohm 1/8W .5% AXIAL

RES 23.4Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H2342DPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H2342DPRSL-ND
Through Hole Resistors RNC55H2342DPRSL-ND
23.4 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

23.4 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H2342DPRSL RNC55H2342DPRSL-ND
Product Name RES 23.4K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 23400 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614888-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7150 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details