The RNC55H2372FPRSL is a metal film through-hole resistor from Lingto Electronic Limited, designed to meet the military specifications of MIL-PRF-55182. It features a resistance value of 23.7 kΩ with a power rating of 0.125 W at 70 °C and a maximum working voltage of 200 V. The resistor has a tolerance of ±1% and operates within a temperature range of -65 °C to +175 °C. It is characterized by a low noise level of -40 dB and a controlled temperature coefficient, making it suitable for precision applications. The resistor is also designed for high reliability, with verified failure rates and extensive testing protocols. The encapsulation provides moisture protection, and the leads are solderable and weldable, complying with military standards. This product is ideal for applications requiring robust performance and reliability in demanding environments.
23.7 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
RES 23.7Kohm 1/8W 1% AXIAL
RES 23.7K OHM 1/8W 1% AXIAL
| DigiKey | ASAP Semiconductor LLC | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RNC55H2372FPRSL-ND | RNC55H2372FPRSL | RNC55H2372FPRSL |
| Product Name | Through Hole Resistors | RES 23.7K OHM 1/8W 1% AXIAL | Through Hole Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | |
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | ThroughHole |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |