Vishay Intertechnology, Inc. RES 237 OHM 1/8W 1% AXIAL RNC55H2370FSRSL

Description
RES 237ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 237ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 237 OHM 1/8W 1% AXIAL - RNC55H2370FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 237 OHM 1/8W 1% AXIAL
RNC55H2370FSRSL
RES 237 OHM 1/8W 1% AXIAL RNC55H2370FSRSL
RES 237ohm 1/8W 1% AXIAL

RES 237ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H2370FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H2370FSRSL-ND
Through Hole Resistors RNC55H2370FSRSL-ND
237 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

237 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55H2370FSRSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H2370FSRSL
Through Hole Resistors RNC55H2370FSRSL
RES 237 OHM 1/8W 1% AXIAL

RES 237 OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H2370FSRSL RNC55H2370FSRSL-ND RNC55H2370FSRSL
Product Name RES 237 OHM 1/8W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 237 ohms 237 ohms 237 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623724-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 680 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details