Vishay Intertechnology, Inc. Res Metal Film 23.7K Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Bulk RNC55H2372FMB14

Description
Res Metal Film 23.7K Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 23.7K Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 23.7K Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Bulk - RNC55H2372FMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 23.7K Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Bulk
RNC55H2372FMB14
Res Metal Film 23.7K Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Bulk RNC55H2372FMB14
Res Metal Film 23.7K Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Bulk

Res Metal Film 23.7K Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RNC55H2372FMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H2372FMB14-ND
Through Hole Resistors RNC55H2372FMB14-ND
23.7 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

23.7 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H2372FMB14 RNC55H2372FMB14-ND
Product Name Res Metal Film 23.7K Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details