Vishay Intertechnology, Inc. Through Hole Resistors RNC55H2370BPB14

Description
237 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
237 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55H2370BPB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H2370BPB14-ND
Through Hole Resistors RNC55H2370BPB14-ND
237 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

237 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 237 OHM 1/8W .1% AXIAL - RNC55H2370BPB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 237 OHM 1/8W .1% AXIAL
RNC55H2370BPB14
RES 237 OHM 1/8W .1% AXIAL RNC55H2370BPB14
RES 237ohm 1/8W .1% AXIAL

RES 237ohm 1/8W .1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC55H2370BPB14-ND RNC55H2370BPB14
Product Name Through Hole Resistors RES 237 OHM 1/8W .1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 237 ohms 237 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617591 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers