Vishay Intertechnology, Inc. RES 234 OHM 1/8W .1% AXIAL RNC55H2340BSBSL

Description
RES 234ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 234ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 234 OHM 1/8W .1% AXIAL - RNC55H2340BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 234 OHM 1/8W .1% AXIAL
RNC55H2340BSBSL
RES 234 OHM 1/8W .1% AXIAL RNC55H2340BSBSL
RES 234ohm 1/8W .1% AXIAL

RES 234ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H2340BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H2340BSBSL-ND
Through Hole Resistors RNC55H2340BSBSL-ND
234 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

234 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H2340BSBSL RNC55H2340BSBSL-ND
Product Name RES 234 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 234 ohms 234 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614886-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 44.2 ohms
View Details
2 suppliers