Vishay Intertechnology, Inc. RES 23.2K OHM 1/8W 1% AXIAL RNC55H2322FPRSL

Description
RES 23.2Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 23.2Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 23.2K OHM 1/8W 1% AXIAL - RNC55H2322FPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 23.2K OHM 1/8W 1% AXIAL
RNC55H2322FPRSL
RES 23.2K OHM 1/8W 1% AXIAL RNC55H2322FPRSL
RES 23.2Kohm 1/8W 1% AXIAL

RES 23.2Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H2322FPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H2322FPRSL-ND
Through Hole Resistors RNC55H2322FPRSL-ND
23.2 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

23.2 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55H2322FPRSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H2322FPRSL
Through Hole Resistors RNC55H2322FPRSL
RES 23.2K OHM 1/8W 1% AXIAL

RES 23.2K OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H2322FPRSL RNC55H2322FPRSL-ND RNC55H2322FPRSL
Product Name RES 23.2K OHM 1/8W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 23200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.07 ohms
View Details
2 suppliers
Surface Mount Resistors - 1363314 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R820JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details