Vishay Intertechnology, Inc. RES 2.34K OHM 1/8W .1% AXIAL RNC55H2341BSB14

Description
RES 2.34Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 2.34Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.34K OHM 1/8W .1% AXIAL - RNC55H2341BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.34K OHM 1/8W .1% AXIAL
RNC55H2341BSB14
RES 2.34K OHM 1/8W .1% AXIAL RNC55H2341BSB14
RES 2.34Kohm 1/8W .1% AXIAL

RES 2.34Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H2341BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H2341BSB14-ND
Through Hole Resistors RNC55H2341BSB14-ND
2.34 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.34 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H2341BSB14 RNC55H2341BSB14-ND
Product Name RES 2.34K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2340 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R824JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details