Vishay Intertechnology, Inc. RES 23.7K OHM 1/8W .1% AXIAL RNC55H2372BSRE6

Description
RES 23.7Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 23.7Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 23.7K OHM 1/8W .1% AXIAL - RNC55H2372BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 23.7K OHM 1/8W .1% AXIAL
RNC55H2372BSRE6
RES 23.7K OHM 1/8W .1% AXIAL RNC55H2372BSRE6
RES 23.7Kohm 1/8W .1% AXIAL

RES 23.7Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H2372BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H2372BSRE6-ND
Through Hole Resistors RNC55H2372BSRE6-ND
23.7 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

23.7 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,23.7Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay - 54C1369 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,23.7Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay
54C1369
Resistor,metal Film,23.7Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay 54C1369
Resistor,Metal Film,23.7KOhms,200WV ,.1+/-% Tol,-50,50ppm-TC,RNC 55-MilStyle

Resistor,Metal Film,23.7KOhms,200WV,.1+/-% Tol,-50,50ppm-TC,RNC55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC55H2372BSRE6 RNC55H2372BSRE6-ND 54C1369
Product Name RES 23.7K OHM 1/8W .1% AXIAL Through Hole Resistors Resistor,metal Film,23.7Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 23700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Adjustable Resistors - 1617577 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Screw Terminals; Screw
Standards and Certifications RoHS; No
View Details