Vishay Intertechnology, Inc. Through Hole Resistors RNC55H2292DPB14

Description
22.9 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
22.9 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55H2292DPB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H2292DPB14-ND
Through Hole Resistors RNC55H2292DPB14-ND
22.9 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

22.9 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 22.9K Ohm 0.5% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole Bulk - RNC55H2292DPB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 22.9K Ohm 0.5% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole Bulk
RNC55H2292DPB14
Res Metal Film 22.9K Ohm 0.5% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole Bulk RNC55H2292DPB14
Res Metal Film 22.9K Ohm 0.5% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole Bulk

Res Metal Film 22.9K Ohm 0.5% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC55H2292DPB14-ND RNC55H2292DPB14
Product Name Through Hole Resistors Res Metal Film 22.9K Ohm 0.5% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.5000 +/- % 0.5000 to 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details